56 Ohms ±5% 2500W Wirewound Chassis Mount Resistor
Fixed Resistors; TE 2500W 56R 5% Bracket ( CGS )
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TE2500B56RJ-ND | TE2500B56RJ |
| Product Name | Chassis Mount Resistors | Fixed Resistors; TE 2500W 56R 5% Bracket ( CGS ) |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Radial, Tubular | |
| Resistance Range | 56 ohms |