RESISTOR, WIRE WOUND Product overview: TE2500B3R3J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE2500B3R3J can be used for catalog matching and distributor lookup.
3.3 Ohms ±5% 2500W Wirewound Chassis Mount Resistor
High Power wound resistor 2.5KW 3R3
High Power wound resistor 2.5KW 3R3
Wirewound Resistors - Chassis Mount TE 2500W 3R3 5% Bracket
RES CHAS MNT 3.3 OHM 5% 2500W
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-TE2500B3R3J | A137760-ND | 2240138 | TE2500B3R3J | TE2500B3R3J |
| Product Name | Resistor | Chassis Mount Resistors | Chassis Mount Resistors | Wirewound Resistors - Chassis Mount TE 2500W 3R3 5% Bracket | Chassis Mount Resistors |
| Resistance Range | 3.3 ohms | 3.3 ohms | 3.3 ohms | 3.3 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Operating DC Voltage | 2500 volts | ||||
| Operating AC Voltage | 2500 volts | ||||
| Standards and Certifications | RoHS |