High power wire wound resistor 22R 2500W
22 Ohms ±5% 2500W Wirewound Chassis Mount Resistor
2.5kW Wirewound Resistor, 22R, 5%, Radial, 2.5kV Product overview: TE2500B22RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE2500B22RJ can be used for catalog matching and distributor lookup.
Fixed Resistors; TE 2500W 22R 5% Bracket ( CGS )
RESISTOR, 22 OHM, 2.5KW, 5%; Resistance:22ohm; Product Range:TE Series; Power Rating:2.5kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RESISTOR, 22R, 2.5KW, WIREWOUND; Resistance:22ohm; Product Range:TE Series; Power Rating:2.5kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 22 OHM 5% 2500W
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7015898 | A105664-ND | 54-TE2500B22RJ | TE2500B22RJ | 50R7994 | 60R0109 | TE2500B22RJ |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | 2.5kV Resistor | Fixed Resistors; TE 2500W 22R 5% Bracket ( CGS ) | Resistor, 22 Ohm, 2.5Kw, 5%; Resistance Cgs Te Connectivity | Resistor, 22R, 2.5Kw, Wirewound; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | Wire wound | Wirewound | WIRE WOUND | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Tubular | Radial, Tubular | |||||
| Temperature Coefficient | 440 ±ppm/°C | 440 ±ppm/°C | 440 ±ppm/°C | 300 ±ppm/°C | |||
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| Configuration | Single Resistor | Single Resistor | Single Resistor |