Fixed Resistors; TE 2500W 1R5 5% Bracket ( CGS )
1.5 Ohms ±5% 2500W Wirewound Chassis Mount Resistor
Wirewound Power Resistor, 1.5R, 2.5kV, 225°C, 5% Product overview: TE2500B1R5J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE2500B1R5J can be used for catalog matching and distributor lookup.
RESISTOR, 1R5, 2.5KW, WIREWOUND; Resistance:1.5ohm; Product Range:TE Series; Power Rating:2.5kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 1.5 OHM 5% 2500W
| ASAP Semiconductor LLC | DigiKey | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE2500B1R5J | A137752-ND | TE2500B1R5J | 54-TE2500B1R5J | 96X3837 | TE2500B1R5J |
| Product Name | Fixed Resistors; TE 2500W 1R5 5% Bracket ( CGS ) | Chassis Mount Resistors | TE2500B1R5J | 2.5kV Resistor | Resistor, 1R5, 2.5Kw, Wirewound; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 2500 watts | 2500 watts | 2500 watts | 2500 watts | ||
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | |||||
| Technology / Construction | Wirewound | Wirewound | Wirewound |