RESISTOR, WIRE WOUND Product overview: TE2500B1K0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE2500B1K0J can be used for catalog matching and distributor lookup.
High power wire wound resistor 1KR 2500W
High power wire wound resistor 1KR 2500W
Wirewound Resistors - Chassis Mount TE 2500W 1K0 5% Bracket
1 kOhms ±5% 2500W Wirewound Chassis Mount Resistor
WIREWOUND RES.-CHASSIS MT. TE 25
RES CHAS MNT 1K OHM 5% 2500W
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-TE2500B1K0J | 7015917 | 7015917P | TE2500B1K0J | A137747-ND | 1111-TE2500B1K0J-ND | TE2500B1K0J |
| Product Name | Resistor | Chassis Mount Resistors | Chassis Mount Resistors | Wirewound Resistors - Chassis Mount TE 2500W 1K0 5% Bracket | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors |
| Technology / Construction | WIRE WOUND | Wire wound | Wirewound | Wirewound | Wirewound | ||
| Resistance Range | 1000 ohms | 1000 ohms | |||||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |||
| Operating DC Voltage | 2500 volts | ||||||
| Operating AC Voltage | 2500 volts |