RESISTOR, WIRE WOUND Product overview: TE200B68RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE200B68RJ can be used for catalog matching and distributor lookup.
68 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Fixed Resistors; TE 200W 68R 5% Bracket ( CGS )
RES, 68R, 200W, SOLDER LUG, WIREWOUND; Resistance:68ohm; Product Range:TE Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 68 OHM 5% 200W
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-TE200B68RJ | TE200B68RJ-ND | TE200B68RJ | 96X3802 | TE200B68RJ |
| Product Name | Resistor | Chassis Mount Resistors | Fixed Resistors; TE 200W 68R 5% Bracket ( CGS ) | Res, 68R, 200W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Resistance Range | 68 ohms | 68 ohms | 68 ohms | 68 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Standards and Certifications | RoHS | RoHS | |||
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use |