RESISTOR, WIRE WOUND Product overview: TE200B56RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE200B56RJ can be used for catalog matching and distributor lookup.
Wirewound Resistors - Chassis Mount TE 200W 56R 5% Bracket
56 Ohms ±5% 200W Wirewound Chassis Mount Resistor
RES CHAS MNT 56 OHM 5% 200W
RES, 56R, 200W, SOLDER LUG, WIREWOUND; Resistance:56ohm; Product Range:TE Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-TE200B56RJ | TE200B56RJ | A137735-ND | TE200B56RJ | 96X3799 |
| Product Name | Resistor | Wirewound Resistors - Chassis Mount TE 200W 56R 5% Bracket | Chassis Mount Resistors | Chassis Mount Resistors | Res, 56R, 200W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity |
| Resistance Range | 56 ohms | 56 ohms | 56 ohms | 56 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Standards and Certifications | RoHS | RoHS | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | |
| Power Rating | 200 watts | 200 watts | 200 watts | 200 watts |