Fixed Resistors; TE 200W 390R 5% Bracket ( CGS )
390 Ohms ±5% 200W Wirewound Chassis Mount Resistor
RES, 390R, 200W, SOLDER LUG, WIREWOUND; Resistance:390ohm; Product Range:TE Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 390 OHM 5% 200W
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE200B390RJ | A137730-ND | 96X3797 | TE200B390RJ |
| Product Name | Fixed Resistors; TE 200W 390R 5% Bracket ( CGS ) | Chassis Mount Resistors | Res, 390R, 200W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 200 watts | 200 watts | 200 watts | 200 watts |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound |