330 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Wirewound Resistors - Chassis Mount TE 200W 330R 5% Bracket
RES CHAS MNT 330 OHM 5% 200W
RES, 330R, 200W, SOLDER LUG, WIREWOUND; Resistance:330ohm; Product Range:TE Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A137728-ND | TE200B330RJ | TE200B330RJ | 96X3795 |
| Product Name | Chassis Mount Resistors | Wirewound Resistors - Chassis Mount TE 200W 330R 5% Bracket | Chassis Mount Resistors | Res, 330R, 200W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Radial, Tubular | |||
| Resistance Range | 330 ohms | 330 ohms | 330 ohms |