TE Connectivity Chassis Mount Resistors TE200B2R7J

Description
2.7 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.7 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A131303-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131303-ND
Chassis Mount Resistors A131303-ND
2.7 Ohms ±5% 200W Wirewound Chassis Mount Resistor

2.7 Ohms ±5% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor - 54-TE200B2R7J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RESISTOR, WIRE WOUND Product overview: TE200B2R7J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE200B2R7J can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND Product overview: TE200B2R7J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE200B2R7J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - Chassis Mount TE 200W 2R7 5% Bracket - TE200B2R7J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 200W 2R7 5% Bracket
TE200B2R7J
Wirewound Resistors - Chassis Mount TE 200W 2R7 5% Bracket TE200B2R7J
Wirewound Resistors - Chassis Mount TE 200W 2R7 5% Bracket

Wirewound Resistors - Chassis Mount TE 200W 2R7 5% Bracket

Supplier's Site
Chassis Mount Resistors - TE200B2R7J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE200B2R7J
Chassis Mount Resistors TE200B2R7J
RES CHAS MNT 2.7 OHM 5% 200W

RES CHAS MNT 2.7 OHM 5% 200W

Supplier's Site Datasheet
Res, 2R7, 200W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3789 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 200W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3789
Res, 2R7, 200W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3789
RES, 2R7, 200W, SOLDER LUG, WIREWOUND; Resistance:2.7ohm; Product Range:TE Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 2R7, 200W, SOLDER LUG, WIREWOUND; Resistance:2.7ohm; Product Range:TE Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A131303-ND 54-TE200B2R7J TE200B2R7J TE200B2R7J 96X3789
Product Name Chassis Mount Resistors Resistor Wirewound Resistors - Chassis Mount TE 200W 2R7 5% Bracket Chassis Mount Resistors Res, 2R7, 200W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 2.7 ohms 2.7 ohms 2.7 ohms 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details