TE Connectivity Chassis Mount Resistors TE200B2K2J

Description
2.2 kOhms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.2 kOhms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-TE200B2K2J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-TE200B2K2J-ND
Chassis Mount Resistors 1712-TE200B2K2J-ND
2.2 kOhms ±5% 200W Wirewound Chassis Mount Resistor

2.2 kOhms ±5% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE200B2K2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE200B2K2J
Chassis Mount Resistors TE200B2K2J
TE 200W 2K2 5% BRACKET

TE 200W 2K2 5% BRACKET

Supplier's Site Datasheet
Res, 2K2, 200W, Solder Lug, Wirewound; Resistance Te Connectivity - 50AJ6726 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 200W, Solder Lug, Wirewound; Resistance Te Connectivity
50AJ6726
Res, 2K2, 200W, Solder Lug, Wirewound; Resistance Te Connectivity 50AJ6726
RES, 2K2, 200W, SOLDER LUG, WIREWOUND; Resistance:2.2kohm; Product Range:TE Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 2K2, 200W, SOLDER LUG, WIREWOUND; Resistance:2.2kohm; Product Range:TE Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-TE200B2K2J-ND TE200B2K2J 50AJ6726
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 2K2, 200W, Solder Lug, Wirewound; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details