TE Connectivity Wirewound Resistors - Chassis Mount TE 200W 1R5 5% Bracket TE200B1R5J

Description
Wirewound Resistors - Chassis Mount TE 200W 1R5 5% Bracket
Request a Quote
Description
Wirewound Resistors - Chassis Mount TE 200W 1R5 5% Bracket
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 1R5, 200W, Solder Lug, Wirewound is a power resistor designed for industrial applications. It features a resistance value of 1.5 ohms and a power rating of 200 watts. The resistor is constructed with a wirewound technology, ensuring stability and reliability in demanding environments. It has a tolerance of ±5% and a temperature coefficient of ±400 ppm/°C, making it suitable for applications that require precise resistance values. The operating temperature range is from -55°C to +155°C, allowing for versatility in various conditions. This resistor is RoHS compliant and features a flameproof construction with a UL94V coating, enhancing its durability. Custom terminations and leads are available, providing flexibility for specific project needs.

Datasheet Summary
Powered by GS/AI

The Res, 1R5, 200W, Solder Lug, Wirewound is a power resistor designed for industrial applications. It features a resistance value of 1.5 ohms and a power rating of 200 watts. The resistor is constructed with a wirewound technology, ensuring stability and reliability in demanding environments. It has a tolerance of ±5% and a temperature coefficient of ±400 ppm/°C, making it suitable for applications that require precise resistance values. The operating temperature range is from -55°C to +155°C, allowing for versatility in various conditions. This resistor is RoHS compliant and features a flameproof construction with a UL94V coating, enhancing its durability. Custom terminations and leads are available, providing flexibility for specific project needs.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount TE 200W 1R5 5% Bracket - TE200B1R5J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 200W 1R5 5% Bracket
TE200B1R5J
Wirewound Resistors - Chassis Mount TE 200W 1R5 5% Bracket TE200B1R5J
Wirewound Resistors - Chassis Mount TE 200W 1R5 5% Bracket

Wirewound Resistors - Chassis Mount TE 200W 1R5 5% Bracket

Supplier's Site
Chassis Mount Resistors - A137724-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137724-ND
Chassis Mount Resistors A137724-ND
1.5 Ohms ±5% 200W Wirewound Chassis Mount Resistor

1.5 Ohms ±5% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor - 54-TE200B1R5J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RESISTOR, WIRE WOUND Product overview: TE200B1R5J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE200B1R5J can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND Product overview: TE200B1R5J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE200B1R5J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 1R5, 200W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3781 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 200W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3781
Res, 1R5, 200W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3781
RES, 1R5, 200W, SOLDER LUG, WIREWOUND; Resistance:1.5ohm; Product Range:TE Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 1R5, 200W, SOLDER LUG, WIREWOUND; Resistance:1.5ohm; Product Range:TE Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE200B1R5J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE200B1R5J
Chassis Mount Resistors TE200B1R5J
RES CHAS MNT 1.5 OHM 5% 200W

RES CHAS MNT 1.5 OHM 5% 200W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TE200B1R5J A137724-ND 54-TE200B1R5J 96X3781 TE200B1R5J
Product Name Wirewound Resistors - Chassis Mount TE 200W 1R5 5% Bracket Chassis Mount Resistors Resistor Res, 1R5, 200W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 200 watts 200 watts 200 watts 200 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details