TE Connectivity Resistor TE200B1K5J

Description
RESISTOR, WIRE WOUND Product overview: TE200B1K5J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE200B1K5J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, WIRE WOUND Product overview: TE200B1K5J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE200B1K5J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor - 54-TE200B1K5J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RESISTOR, WIRE WOUND Product overview: TE200B1K5J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE200B1K5J can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND Product overview: TE200B1K5J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE200B1K5J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A137721-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137721-ND
Chassis Mount Resistors A137721-ND
1.5 kOhms ±5% 200W Wirewound Chassis Mount Resistor

1.5 kOhms ±5% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 200W 1K5 5% Bracket ( CGS ) - TE200B1K5J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 200W 1K5 5% Bracket ( CGS )
TE200B1K5J
Fixed Resistors; TE 200W 1K5 5% Bracket ( CGS ) TE200B1K5J
Fixed Resistors; TE 200W 1K5 5% Bracket ( CGS )

Fixed Resistors; TE 200W 1K5 5% Bracket ( CGS )

Supplier's Site
Res, 1K5, 200W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3779 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 200W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3779
Res, 1K5, 200W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3779
RES, 1K5, 200W, SOLDER LUG, WIREWOUND; Resistance:1.5kohm; Product Range:TE Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 1K5, 200W, SOLDER LUG, WIREWOUND; Resistance:1.5kohm; Product Range:TE Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE200B1K5J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE200B1K5J
Chassis Mount Resistors TE200B1K5J
RES CHAS MNT 1.5K OHM 5% 200W

RES CHAS MNT 1.5K OHM 5% 200W

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 54-TE200B1K5J A137721-ND TE200B1K5J 96X3779 TE200B1K5J
Product Name Resistor Chassis Mount Resistors Fixed Resistors; TE 200W 1K5 5% Bracket ( CGS ) Res, 1K5, 200W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Resistance Range 1500 ohms 1500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details