TE Connectivity Fixed Resistors; TE 200W 1K0 5% Bracket ( CGS ) TE200B1K0J

Description
Fixed Resistors; TE 200W 1K0 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 200W 1K0 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 200W 1K0 5% Bracket ( CGS ) - TE200B1K0J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 200W 1K0 5% Bracket ( CGS )
TE200B1K0J
Fixed Resistors; TE 200W 1K0 5% Bracket ( CGS ) TE200B1K0J
Fixed Resistors; TE 200W 1K0 5% Bracket ( CGS )

Fixed Resistors; TE 200W 1K0 5% Bracket ( CGS )

Supplier's Site
200W Resistor - 54-TE200B1K0J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200W Resistor
54-TE200B1K0J
200W Resistor 54-TE200B1K0J
200W 1kR Wirewound Power Resistor, 5% Tol, Bracket Mount Product overview: TE200B1K0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE200B1K0J can be used for catalog matching and distributor lookup.

200W 1kR Wirewound Power Resistor, 5% Tol, Bracket Mount Product overview: TE200B1K0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE200B1K0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 7015721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7015721
Chassis Mount Resistors 7015721
High power wire wound resistor 1KR 200W

High power wire wound resistor 1KR 200W

Supplier's Site
Chassis Mount Resistors - 7015721P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7015721P
Chassis Mount Resistors 7015721P
High power wire wound resistor 1KR 200W

High power wire wound resistor 1KR 200W

Supplier's Site
Chassis Mount Resistors - A131299-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131299-ND
Chassis Mount Resistors A131299-ND
1 kOhms ±5% 200W Wirewound Chassis Mount Resistor

1 kOhms ±5% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE200B1K0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE200B1K0J
Chassis Mount Resistors TE200B1K0J
RES CHAS MNT 1K OHM 5% 200W

RES CHAS MNT 1K OHM 5% 200W

Supplier's Site Datasheet
Res, Wirewound, 1K, 200W, Solder; Resistance Cgs Te Connectivity - 69AC5115 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 1K, 200W, Solder; Resistance Cgs Te Connectivity
69AC5115
Res, Wirewound, 1K, 200W, Solder; Resistance Cgs Te Connectivity 69AC5115
RES, WIREWOUND, 1K, 200W, SOLDER; Resistance:1kohm; Product Range:TE Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

RES, WIREWOUND, 1K, 200W, SOLDER; Resistance:1kohm; Product Range:TE Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

Supplier's Site
Resistor, 1Kohm, 200W, 5%; Resistance Cgs Te Connectivity - 34R9080 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1Kohm, 200W, 5%; Resistance Cgs Te Connectivity
34R9080
Resistor, 1Kohm, 200W, 5%; Resistance Cgs Te Connectivity 34R9080
RESISTOR, 1KOHM, 200W, 5%; Resistance:1kohm; Product Range:TE Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Element Type:Wirewound; Temperature Coefficient:± 440ppm/°C RoHS Compliant: Yes

RESISTOR, 1KOHM, 200W, 5%; Resistance:1kohm; Product Range:TE Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Element Type:Wirewound; Temperature Coefficient:± 440ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number TE200B1K0J 54-TE200B1K0J 7015721 7015721P A131299-ND TE200B1K0J 69AC5115 34R9080
Product Name Fixed Resistors; TE 200W 1K0 5% Bracket ( CGS ) 200W Resistor Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 1K, 200W, Solder; Resistance Cgs Te Connectivity Resistor, 1Kohm, 200W, 5%; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 200 watts 200 watts 200 watts 200 watts 200 watts 200 watts
Technology / Construction WIRE WOUND Wire wound Wirewound Wirewound Wirewound Wirewound
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details