TE Connectivity Chassis Mount Resistors TE2000B6R8J

Description
6.8 Ohms ±5% 2000W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
6.8 Ohms ±5% 2000W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137711-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137711-ND
Chassis Mount Resistors A137711-ND
6.8 Ohms ±5% 2000W Wirewound Chassis Mount Resistor

6.8 Ohms ±5% 2000W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 2000W 6R8 5% Bracket ( CGS ) - TE2000B6R8J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 2000W 6R8 5% Bracket ( CGS )
TE2000B6R8J
Fixed Resistors; TE 2000W 6R8 5% Bracket ( CGS ) TE2000B6R8J
Fixed Resistors; TE 2000W 6R8 5% Bracket ( CGS )

Fixed Resistors; TE 2000W 6R8 5% Bracket ( CGS )

Supplier's Site
2000W Resistor - 54-TE2000B6R8J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2000W Resistor
54-TE2000B6R8J
2000W Resistor 54-TE2000B6R8J
Wirewound Resistors TE 2000W 6R8 5% Bracket Product overview: TE2000B6R8J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2000W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE2000B6R8J can be used for catalog matching and distributor lookup.

Wirewound Resistors TE 2000W 6R8 5% Bracket Product overview: TE2000B6R8J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2000W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE2000B6R8J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - TE2000B6R8J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE2000B6R8J
Chassis Mount Resistors TE2000B6R8J
RES CHAS MNT 6.8 OHM 5% 2000W

RES CHAS MNT 6.8 OHM 5% 2000W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A137711-ND TE2000B6R8J 54-TE2000B6R8J TE2000B6R8J
Product Name Chassis Mount Resistors Fixed Resistors; TE 2000W 6R8 5% Bracket ( CGS ) 2000W Resistor Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 6.8 ohms 6.8 ohms 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers