Fixed Resistors; TE 2000W 5R6 5% Bracket ( CGS )
Wirewound Resistors 5.6 Ohms 5% 440ppm 2000Watt Chassis Mnt Product overview: TE2000B5R6J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE2000B5R6J can be used for catalog matching and distributor lookup.
5.6 Ohms ±5% 2000W Wirewound Chassis Mount Resistor
RES CHAS MNT 5.6 OHM 5% 2000W
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE2000B5R6J | 54-TE2000B5R6J | A137708-ND | TE2000B5R6J |
| Product Name | Fixed Resistors; TE 2000W 5R6 5% Bracket ( CGS ) | Resistor | Chassis Mount Resistors | Chassis Mount Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 2000 watts | 2000 watts | 2000 watts | |
| Resistance Range | 5.6 ohms | 5.6 ohms | 5.6 ohms | |
| Operating DC Voltage | 2500 volts | |||
| Operating AC Voltage | 2500 volts |