Fixed Resistors; TE 2000W 47R 5% Bracket ( CGS )
RESISTOR, WIRE WOUND Product overview: TE2000B47RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE2000B47RJ can be used for catalog matching and distributor lookup.
High power wire wound resistor 47R 2000W
High power wire wound resistor 47R 2000W
47 Ohms ±5% 2000W Wirewound Chassis Mount Resistor
RESISTOR, 47 OHM, 2KW, 5%; Resistance:47ohm; Product Range:TE Series; Power Rating:2kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 47 OHM 5% 2000W
| ASAP Semiconductor LLC | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE2000B47RJ | TE2000B47RJ | 54-TE2000B47RJ | 7015860 | 7015860P | A131294-ND | 50R7987 | TE2000B47RJ |
| Product Name | Fixed Resistors; TE 2000W 47R 5% Bracket ( CGS ) | TE2000B47RJ | Resistor | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Resistor, 47 Ohm, 2Kw, 5%; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |||
| Power Rating | 2000 watts | 2000 watts | 2000 watts | 2000 watts | 2000 watts | |||
| Technology / Construction | WIRE WOUND | Wire wound | Wirewound | Wirewound | Wirewound | |||
| Resistance Range | 47 ohms | 47 ohms | 47 ohms | 47 ohms | 47 ohms | |||
| Operating DC Voltage | 2500 volts |