Fixed Resistors; TE 2000W 22R 5% Bracket ( CGS )
22 Ohms ±5% 2000W Wirewound Chassis Mount Resistor
RES, WIREWOUND, 22R, 2KW, SOLDER; Resistance:22ohm; Product Range:TE Series; Power Rating:2kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 22 OHM 5% 2000W
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE2000B22RJ | A131291-ND | 69AC5034 | TE2000B22RJ |
| Product Name | Fixed Resistors; TE 2000W 22R 5% Bracket ( CGS ) | Chassis Mount Resistors | Res, Wirewound, 22R, 2Kw, Solder; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 2000 watts | 2000 watts | 2000 watts | 2000 watts |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Power Applications | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |