TE Connectivity Chassis Mount Resistors TE2000B1R0J

Description
1 Ohms ±5% 2000W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 Ohms ±5% 2000W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A105579-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A105579-ND
Chassis Mount Resistors A105579-ND
1 Ohms ±5% 2000W Wirewound Chassis Mount Resistor

1 Ohms ±5% 2000W Wirewound Chassis Mount Resistor

Buy Now Datasheet
1 Ohm 2.5kV Resistor - 54-TE2000B1R0J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1 Ohm 2.5kV Resistor
54-TE2000B1R0J
1 Ohm 2.5kV Resistor 54-TE2000B1R0J
Wirewound Power Resistor, 2kW, 1 Ohm, 5%, Radial, 2.5kV Product overview: TE2000B1R0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 Ohm, 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE2000B1R0J can be used for catalog matching and distributor lookup.

Wirewound Power Resistor, 2kW, 1 Ohm, 5%, Radial, 2.5kV Product overview: TE2000B1R0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 Ohm, 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE2000B1R0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TE2000B1R0J - TE2000B1R0J - Heilind Electronics, Inc.
Wilmington, MA, United States
TE2000B1R0J
TE2000B1R0J
TE2000B1R0J TE2000B1R0J
TE2000B1R0J

TE2000B1R0J

Buy Now
Chassis Mount Resistors - 7015857 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7015857
Chassis Mount Resistors 7015857
High power wire wound resistor 1R 2000W

High power wire wound resistor 1R 2000W

Supplier's Site
Chassis Mount Resistors - 7015857P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7015857P
Chassis Mount Resistors 7015857P
High power wire wound resistor 1R 2000W

High power wire wound resistor 1R 2000W

Supplier's Site
Fixed Resistors; TE 2000W 1R0 5% Bracket ( CGS ) - TE2000B1R0J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 2000W 1R0 5% Bracket ( CGS )
TE2000B1R0J
Fixed Resistors; TE 2000W 1R0 5% Bracket ( CGS ) TE2000B1R0J
Fixed Resistors; TE 2000W 1R0 5% Bracket ( CGS )

Fixed Resistors; TE 2000W 1R0 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE2000B1R0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE2000B1R0J
Chassis Mount Resistors TE2000B1R0J
RES CHAS MNT 1 OHM 5% 2000W

RES CHAS MNT 1 OHM 5% 2000W

Supplier's Site Datasheet
Resistor, 1 Ohm, 2Kw, 5%; Resistance Cgs Te Connectivity - 35R2523 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1 Ohm, 2Kw, 5%; Resistance Cgs Te Connectivity
35R2523
Resistor, 1 Ohm, 2Kw, 5%; Resistance Cgs Te Connectivity 35R2523
RESISTOR, 1 OHM, 2KW, 5%; Resistance:1ohm; Product Range:TE Series; Power Rating:2kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 440ppm/°C RoHS Compliant: Yes

RESISTOR, 1 OHM, 2KW, 5%; Resistance:1ohm; Product Range:TE Series; Power Rating:2kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 440ppm/°C RoHS Compliant: Yes

Supplier's Site
Resistor, 1R, 2Kw, Wirewound; Resistance Cgs Te Connectivity - 60R0095 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R, 2Kw, Wirewound; Resistance Cgs Te Connectivity
60R0095
Resistor, 1R, 2Kw, Wirewound; Resistance Cgs Te Connectivity 60R0095
RESISTOR, 1R, 2KW, WIREWOUND; Resistance:1ohm; Product Range:TE Series; Power Rating:2kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

RESISTOR, 1R, 2KW, WIREWOUND; Resistance:1ohm; Product Range:TE Series; Power Rating:2kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A105579-ND 54-TE2000B1R0J TE2000B1R0J 7015857 7015857P TE2000B1R0J TE2000B1R0J 35R2523 60R0095
Product Name Chassis Mount Resistors 1 Ohm 2.5kV Resistor TE2000B1R0J Chassis Mount Resistors Chassis Mount Resistors Fixed Resistors; TE 2000W 1R0 5% Bracket ( CGS ) Chassis Mount Resistors Resistor, 1 Ohm, 2Kw, 5%; Resistance Cgs Te Connectivity Resistor, 1R, 2Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound WIRE WOUND Wire wound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Tubular Tubular
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers