Fixed Resistors; TE 2000W 1K5 5% Bracket ( CGS )
1.5 kOhms ±5% 2000W Wirewound Chassis Mount Resistor
RES CHAS MNT 1.5K OHM 5% 2000W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TE2000B1K5J | A137694-ND | TE2000B1K5J |
| Product Name | Fixed Resistors; TE 2000W 1K5 5% Bracket ( CGS ) | Chassis Mount Resistors | Chassis Mount Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 2000 watts | 2000 watts | 2000 watts |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound |