Fixed Resistors; TE 2000W 18R 5% Bracket ( CGS )
18 Ohms ±5% 2000W Wirewound Chassis Mount Resistor
Wirewound Resistors TE 2000W 18R 5% Bracket Product overview: TE2000B18RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2000W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE2000B18RJ can be used for catalog matching and distributor lookup.
RES CHAS MNT 18 OHM 5% 2000W
| Heilind Electronics, Inc. | ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE2000B18RJ | TE2000B18RJ | A137692-ND | 54-TE2000B18RJ | TE2000B18RJ |
| Product Name | TE2000B18RJ | Fixed Resistors; TE 2000W 18R 5% Bracket ( CGS ) | Chassis Mount Resistors | 2000W Resistor | Chassis Mount Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 2000 watts | 2000 watts | 2000 watts | ||
| Configuration | Single Resistor | ||||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wirewound |