TE Connectivity Fixed Resistors; TE 150W 2R7 5% Bracket ( CGS ) TE150B2R7J

Description
Fixed Resistors; TE 150W 2R7 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 150W 2R7 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 150W 2R7 5% Bracket ( CGS ) - TE150B2R7J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 150W 2R7 5% Bracket ( CGS )
TE150B2R7J
Fixed Resistors; TE 150W 2R7 5% Bracket ( CGS ) TE150B2R7J
Fixed Resistors; TE 150W 2R7 5% Bracket ( CGS )

Fixed Resistors; TE 150W 2R7 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A137670-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137670-ND
Chassis Mount Resistors A137670-ND
2.7 Ohms ±5% 150W Wirewound Chassis Mount Resistor

2.7 Ohms ±5% 150W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE150B2R7J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE150B2R7J
Chassis Mount Resistors TE150B2R7J
RES CHAS MNT 2.7 OHM 5% 150W

RES CHAS MNT 2.7 OHM 5% 150W

Supplier's Site Datasheet
Res, 2R7, 150W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3724 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 150W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3724
Res, 2R7, 150W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3724
RES, 2R7, 150W, SOLDER LUG, WIREWOUND; Resistance:2.7ohm; Product Range:TE Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 2R7, 150W, SOLDER LUG, WIREWOUND; Resistance:2.7ohm; Product Range:TE Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TE150B2R7J A137670-ND TE150B2R7J 96X3724
Product Name Fixed Resistors; TE 150W 2R7 5% Bracket ( CGS ) Chassis Mount Resistors Chassis Mount Resistors Res, 2R7, 150W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 150 watts 150 watts 150 watts 150 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details