TE Connectivity Chassis Mount Resistors TE150B2K7J

Description
2.7 kOhms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.7 kOhms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-TE150B2K7J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-TE150B2K7J-ND
Chassis Mount Resistors 1712-TE150B2K7J-ND
2.7 kOhms ±5% 150W Wirewound Chassis Mount Resistor

2.7 kOhms ±5% 150W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE150B2K7J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE150B2K7J
Chassis Mount Resistors TE150B2K7J
TE 150W 2K7 5% BRACKET

TE 150W 2K7 5% BRACKET

Supplier's Site Datasheet
Res, 2K7, 150W, Solder Lug, Wirewound; Resistance Te Connectivity - 50AJ6725 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 150W, Solder Lug, Wirewound; Resistance Te Connectivity
50AJ6725
Res, 2K7, 150W, Solder Lug, Wirewound; Resistance Te Connectivity 50AJ6725
RES, 2K7, 150W, SOLDER LUG, WIREWOUND; Resistance:2.7kohm; Product Range:TE Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 2K7, 150W, SOLDER LUG, WIREWOUND; Resistance:2.7kohm; Product Range:TE Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-TE150B2K7J-ND TE150B2K7J 50AJ6725
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 2K7, 150W, Solder Lug, Wirewound; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614887-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 487 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details