Fixed Resistors; TE 150W 22R 5% Bracket ( CGS )
Wirewound Resistors - Chassis Mount TE 150W 22R 5% Bracket Product overview: TE150B22RJ from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE150B22RJ can be used for catalog matching and distributor lookup.
22 Ohms ±5% 150W Wirewound Chassis Mount Resistor
RES CHAS MNT 22 OHM 5% 150W
RES, 22R, 150W, SOLDER LUG, WIREWOUND; Resistance:22ohm; Product Range:TE Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE150B22RJ | 54-TE150B22RJ | A137666-ND | TE150B22RJ | 96X3725 |
| Product Name | Fixed Resistors; TE 150W 22R 5% Bracket ( CGS ) | 150W Resistor | Chassis Mount Resistors | Chassis Mount Resistors | Res, 22R, 150W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 150 watts | 150 watts | 150 watts | 150 watts | |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 22 ohms | 22 ohms | 22 ohms | 22 ohms | |
| Temperature Coefficient | 440 ±ppm/°C | 440 ±ppm/°C | 300 ±ppm/°C |