220 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Wirewound Resistors - Chassis Mount TE 150W 220R 5% Bracket
RES CHAS MNT 220 OHM 5% 150W
RES, 220R, 150W, SOLDER LUG, WIREWOUND; Resistance:220ohm; Product Range:TE Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A137665-ND | TE150B220RJ | TE150B220RJ | 96X3726 |
| Product Name | Chassis Mount Resistors | Wirewound Resistors - Chassis Mount TE 150W 220R 5% Bracket | Chassis Mount Resistors | Res, 220R, 150W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Radial, Tubular | |||
| Resistance Range | 220 ohms | 220 ohms | 220 ohms |