TE Connectivity Fixed Resistors; TE 150W 1R5 5% Bracket ( CGS ) TE150B1R5J

Description
Fixed Resistors; TE 150W 1R5 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 150W 1R5 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 150W 1R5 5% Bracket ( CGS ) - TE150B1R5J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 150W 1R5 5% Bracket ( CGS )
TE150B1R5J
Fixed Resistors; TE 150W 1R5 5% Bracket ( CGS ) TE150B1R5J
Fixed Resistors; TE 150W 1R5 5% Bracket ( CGS )

Fixed Resistors; TE 150W 1R5 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE150B1R5J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TE150B1R5J-ND
Chassis Mount Resistors TE150B1R5J-ND
1.5 Ohms ±5% 150W Wirewound Chassis Mount Resistor

1.5 Ohms ±5% 150W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 1R5, 150W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 97W4789 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 150W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
97W4789
Res, 1R5, 150W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 97W4789
RES, 1R5, 150W, SOLDER LUG, WIREWOUND; Resistance:1.5ohm; Product Range:TE Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 1R5, 150W, SOLDER LUG, WIREWOUND; Resistance:1.5ohm; Product Range:TE Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE150B1R5J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE150B1R5J
Chassis Mount Resistors TE150B1R5J
RES CHAS MNT 1.5 OHM 5% 150W

RES CHAS MNT 1.5 OHM 5% 150W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TE150B1R5J TE150B1R5J-ND 97W4789 TE150B1R5J
Product Name Fixed Resistors; TE 150W 1R5 5% Bracket ( CGS ) Chassis Mount Resistors Res, 1R5, 150W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 150 watts 150 watts 150 watts 150 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details