Wirewound Resistors - Chassis Mount TE 1500W 8R2 5% Bracket Product overview: TE1500B8R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1500W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1500B8R2J can be used for catalog matching and distributor lookup.
Wirewound Resistors - Chassis Mount TE 1500W 8R2 5% Bracket
8.2 Ohms ±5% 1500W Wirewound Chassis Mount Resistor
RES CHAS MNT 8.2 OHM 5% 1500W
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-TE1500B8R2J | TE1500B8R2J | A137649-ND | TE1500B8R2J |
| Product Name | 1500W Resistor | Wirewound Resistors - Chassis Mount TE 1500W 8R2 5% Bracket | Chassis Mount Resistors | Chassis Mount Resistors |
| Resistance Range | 8.2 ohms | 8.2 ohms | 8.2 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 2500 volts | |||
| Operating AC Voltage | 2500 volts | |||
| Standards and Certifications | RoHS |