TE Connectivity Chassis Mount Resistors TE1500B6R8J

Description
6.8 Ohms ±5% 1500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
6.8 Ohms ±5% 1500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137646-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137646-ND
Chassis Mount Resistors A137646-ND
6.8 Ohms ±5% 1500W Wirewound Chassis Mount Resistor

6.8 Ohms ±5% 1500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
1500W Resistor - 54-TE1500B6R8J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1500W Resistor
54-TE1500B6R8J
1500W Resistor 54-TE1500B6R8J
Wirewound Resistors TE 1500W 6R8 5% Bracket Product overview: TE1500B6R8J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1500W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1500B6R8J can be used for catalog matching and distributor lookup.

Wirewound Resistors TE 1500W 6R8 5% Bracket Product overview: TE1500B6R8J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1500W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1500B6R8J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; TE 1500W 6R8 5% Bracket ( CGS ) - TE1500B6R8J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 1500W 6R8 5% Bracket ( CGS )
TE1500B6R8J
Fixed Resistors; TE 1500W 6R8 5% Bracket ( CGS ) TE1500B6R8J
Fixed Resistors; TE 1500W 6R8 5% Bracket ( CGS )

Fixed Resistors; TE 1500W 6R8 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE1500B6R8J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE1500B6R8J
Chassis Mount Resistors TE1500B6R8J
RES CHAS MNT 6.8 OHM 5% 1500W

RES CHAS MNT 6.8 OHM 5% 1500W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A137646-ND 54-TE1500B6R8J TE1500B6R8J TE1500B6R8J
Product Name Chassis Mount Resistors 1500W Resistor Fixed Resistors; TE 1500W 6R8 5% Bracket ( CGS ) Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 6.8 ohms 6.8 ohms 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 1879456-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers