TE Connectivity Chassis Mount Resistors TE1500B47RJ

Description
47 Ohms ±5% 1500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
47 Ohms ±5% 1500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A105552-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A105552-ND
Chassis Mount Resistors A105552-ND
47 Ohms ±5% 1500W Wirewound Chassis Mount Resistor

47 Ohms ±5% 1500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
2.5kV Resistor - 54-TE1500B47RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5kV Resistor
54-TE1500B47RJ
2.5kV Resistor 54-TE1500B47RJ
1.5kW Wirewound Resistor, 47R 5%, 2.5kV, Radial, Solder Product overview: TE1500B47RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1500B47RJ can be used for catalog matching and distributor lookup.

1.5kW Wirewound Resistor, 47R 5%, 2.5kV, Radial, Solder Product overview: TE1500B47RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1500B47RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; TE 1500W 47R 5% Bracket ( CGS ) - TE1500B47RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 1500W 47R 5% Bracket ( CGS )
TE1500B47RJ
Fixed Resistors; TE 1500W 47R 5% Bracket ( CGS ) TE1500B47RJ
Fixed Resistors; TE 1500W 47R 5% Bracket ( CGS )

Fixed Resistors; TE 1500W 47R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE1500B47RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE1500B47RJ
Chassis Mount Resistors TE1500B47RJ
RES CHAS MNT 47 OHM 5% 1500W

RES CHAS MNT 47 OHM 5% 1500W

Supplier's Site Datasheet
Res, 47R, 1.5Kw, 2.5Kv, Wirewound Rohs Compliant Cgs Te Connectivity - 69AH9223 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1.5Kw, 2.5Kv, Wirewound Rohs Compliant Cgs Te Connectivity
69AH9223
Res, 47R, 1.5Kw, 2.5Kv, Wirewound Rohs Compliant Cgs Te Connectivity 69AH9223
RES, 47R, 1.5KW, 2.5KV, WIREWOUND ROHS COMPLIANT: YES

RES, 47R, 1.5KW, 2.5KV, WIREWOUND ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistor, 47R, 1.5Kw, Wirewound; Resistance Cgs Te Connectivity - 60R0082 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 47R, 1.5Kw, Wirewound; Resistance Cgs Te Connectivity
60R0082
Resistor, 47R, 1.5Kw, Wirewound; Resistance Cgs Te Connectivity 60R0082
RESISTOR, 47R, 1.5KW, WIREWOUND; Resistance:47ohm; Product Range:TE Series; Power Rating:1.5kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

RESISTOR, 47R, 1.5KW, WIREWOUND; Resistance:47ohm; Product Range:TE Series; Power Rating:1.5kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A105552-ND 54-TE1500B47RJ TE1500B47RJ TE1500B47RJ 69AH9223 60R0082
Product Name Chassis Mount Resistors 2.5kV Resistor Fixed Resistors; TE 1500W 47R 5% Bracket ( CGS ) Chassis Mount Resistors Res, 47R, 1.5Kw, 2.5Kv, Wirewound Rohs Compliant Cgs Te Connectivity Resistor, 47R, 1.5Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound WIRE WOUND Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details