TE Connectivity Chassis Mount Resistors TE1500B3R9J

Description
3.9 Ohms ±5% 1500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.9 Ohms ±5% 1500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137641-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137641-ND
Chassis Mount Resistors A137641-ND
3.9 Ohms ±5% 1500W Wirewound Chassis Mount Resistor

3.9 Ohms ±5% 1500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - Chassis Mount TE 1500W 3R9 5% Bracket - TE1500B3R9J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 1500W 3R9 5% Bracket
TE1500B3R9J
Wirewound Resistors - Chassis Mount TE 1500W 3R9 5% Bracket TE1500B3R9J
Wirewound Resistors - Chassis Mount TE 1500W 3R9 5% Bracket

Wirewound Resistors - Chassis Mount TE 1500W 3R9 5% Bracket

Supplier's Site
Chassis Mount Resistors - TE1500B3R9J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE1500B3R9J
Chassis Mount Resistors TE1500B3R9J
RES CHAS MNT 3.9 OHM 5% 1500W

RES CHAS MNT 3.9 OHM 5% 1500W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A137641-ND TE1500B3R9J TE1500B3R9J
Product Name Chassis Mount Resistors Wirewound Resistors - Chassis Mount TE 1500W 3R9 5% Bracket Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 3.9 ohms 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614888-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details