TE Connectivity Chassis Mount Resistors TE1500B33RJ

Description
33 Ohms ±5% 1500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
33 Ohms ±5% 1500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A131285-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131285-ND
Chassis Mount Resistors A131285-ND
33 Ohms ±5% 1500W Wirewound Chassis Mount Resistor

33 Ohms ±5% 1500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
TE1500B33RJ - TE1500B33RJ - Heilind Electronics, Inc.
Wilmington, MA, United States
TE1500B33RJ
TE1500B33RJ
TE1500B33RJ TE1500B33RJ
TE1500B33RJ

TE1500B33RJ

Buy Now
1500W Resistor - 54-TE1500B33RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1500W Resistor
54-TE1500B33RJ
1500W Resistor 54-TE1500B33RJ
Wirewound Resistors TE 1500W 33R 5% Bracket Product overview: TE1500B33RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1500W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1500B33RJ can be used for catalog matching and distributor lookup.

Wirewound Resistors TE 1500W 33R 5% Bracket Product overview: TE1500B33RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1500W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1500B33RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; TE 1500W 33R 5% Bracket ( CGS ) - TE1500B33RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 1500W 33R 5% Bracket ( CGS )
TE1500B33RJ
Fixed Resistors; TE 1500W 33R 5% Bracket ( CGS ) TE1500B33RJ
Fixed Resistors; TE 1500W 33R 5% Bracket ( CGS )

Fixed Resistors; TE 1500W 33R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE1500B33RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE1500B33RJ
Chassis Mount Resistors TE1500B33RJ
RES CHAS MNT 33 OHM 5% 1500W

RES CHAS MNT 33 OHM 5% 1500W

Supplier's Site Datasheet
Resistor, Wirewound, 33R, 5%, 1.5Kw; Resistance Te Connectivity - 43AC4077 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 33R, 5%, 1.5Kw; Resistance Te Connectivity
43AC4077
Resistor, Wirewound, 33R, 5%, 1.5Kw; Resistance Te Connectivity 43AC4077
RESISTOR, WIREWOUND, 33R, 5%, 1.5KW; Resistance:33ohm; Product Range:TE Series; Power Rating:1.5kW; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RESISTOR, WIREWOUND, 33R, 5%, 1.5KW; Resistance:33ohm; Product Range:TE Series; Power Rating:1.5kW; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 33R, 1.5Kw, Wirewound; Resistance Cgs Te Connectivity - 96X3765 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 33R, 1.5Kw, Wirewound; Resistance Cgs Te Connectivity
96X3765
Resistor, 33R, 1.5Kw, Wirewound; Resistance Cgs Te Connectivity 96X3765
RESISTOR, 33R, 1.5KW, WIREWOUND; Resistance:33ohm; Product Range:TE Series; Power Rating:1.5kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

RESISTOR, 33R, 1.5KW, WIREWOUND; Resistance:33ohm; Product Range:TE Series; Power Rating:1.5kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A131285-ND TE1500B33RJ 54-TE1500B33RJ TE1500B33RJ TE1500B33RJ 43AC4077 96X3765
Product Name Chassis Mount Resistors TE1500B33RJ 1500W Resistor Fixed Resistors; TE 1500W 33R 5% Bracket ( CGS ) Chassis Mount Resistors Resistor, Wirewound, 33R, 5%, 1.5Kw; Resistance Te Connectivity Resistor, 33R, 1.5Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details