TE Connectivity TE1500B2R2J TE1500B2R2J

Description
TE1500B2R2J
Request a Quote Datasheet
Description
TE1500B2R2J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE1500B2R2J - TE1500B2R2J - Heilind Electronics, Inc.
Wilmington, MA, United States
TE1500B2R2J
TE1500B2R2J
TE1500B2R2J TE1500B2R2J
TE1500B2R2J

TE1500B2R2J

Buy Now
Chassis Mount Resistors - A131284-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131284-ND
Chassis Mount Resistors A131284-ND
2.2 Ohms ±5% 1500W Wirewound Chassis Mount Resistor

2.2 Ohms ±5% 1500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 7015829P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7015829P
Chassis Mount Resistors 7015829P
High power wire wound resistor 2R2 1500W

High power wire wound resistor 2R2 1500W

Supplier's Site
Wirewound Resistors - Chassis Mount TE 1500W 2R2 5% Bracket - TE1500B2R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 1500W 2R2 5% Bracket
TE1500B2R2J
Wirewound Resistors - Chassis Mount TE 1500W 2R2 5% Bracket TE1500B2R2J
Wirewound Resistors - Chassis Mount TE 1500W 2R2 5% Bracket

Wirewound Resistors - Chassis Mount TE 1500W 2R2 5% Bracket

Supplier's Site
Chassis Mount Resistors - TE1500B2R2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE1500B2R2J
Chassis Mount Resistors TE1500B2R2J
RES CHAS MNT 2.2 OHM 5% 1500W

RES CHAS MNT 2.2 OHM 5% 1500W

Supplier's Site Datasheet
Resistor, 2.2 Ohm, 1.5Kw, 5%; Product Range Cgs Te Connectivity - 35R2517 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2.2 Ohm, 1.5Kw, 5%; Product Range Cgs Te Connectivity
35R2517
Resistor, 2.2 Ohm, 1.5Kw, 5%; Product Range Cgs Te Connectivity 35R2517
RESISTOR, 2.2 OHM, 1.5KW, 5%; Product Range:TE Series; Resistance:2.2ohm; Power Rating:1.5kW; Resistance Tolerance: 5%; Resistor Element Type:Wirewound; Voltage Rating:-; Temperature Coefficient: 440ppm/ C RoHS Compliant: Yes

RESISTOR, 2.2 OHM, 1.5KW, 5%; Product Range:TE Series; Resistance:2.2ohm; Power Rating:1.5kW; Resistance Tolerance: 5%; Resistor Element Type:Wirewound; Voltage Rating:-; Temperature Coefficient: 440ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2R2, 5%, 1.5Kw, Axial; Resistance Cgs Te Connectivity - 60R0078 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R2, 5%, 1.5Kw, Axial; Resistance Cgs Te Connectivity
60R0078
Resistor, 2R2, 5%, 1.5Kw, Axial; Resistance Cgs Te Connectivity 60R0078
RESISTOR, 2R2, 5%, 1.5KW, AXIAL; Resistance:2.2ohm; Product Range:TE Series; Power Rating:1.5kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Element Type:Wirewound; Temperature Coefficient:± 440ppm/°C RoHS Compliant: Yes

RESISTOR, 2R2, 5%, 1.5KW, AXIAL; Resistance:2.2ohm; Product Range:TE Series; Power Rating:1.5kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Element Type:Wirewound; Temperature Coefficient:± 440ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey RS Components, Ltd. ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number TE1500B2R2J A131284-ND 7015829P TE1500B2R2J TE1500B2R2J 35R2517
Product Name TE1500B2R2J Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistors - Chassis Mount TE 1500W 2R2 5% Bracket Chassis Mount Resistors Resistor, 2.2 Ohm, 1.5Kw, 5%; Product Range Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Tubular
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details