Wirewound Resistors - Chassis Mount TE 1500W 270R 5% Bracket
270 Ohms ±5% 1500W Wirewound Chassis Mount Resistor
RES CHAS MNT 270 OHM 5% 1500W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TE1500B270RJ | A137635-ND | TE1500B270RJ |
| Product Name | Wirewound Resistors - Chassis Mount TE 1500W 270R 5% Bracket | Chassis Mount Resistors | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 1500 watts | 1500 watts | 1500 watts |
| Configuration | Single Resistor | ||
| Category / Application | General Use |