TE Connectivity Chassis Mount Resistors TE1500B120RJ

Description
120 Ohms ±5% 1500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
120 Ohms ±5% 1500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - TE1500B120RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TE1500B120RJ-ND
Chassis Mount Resistors TE1500B120RJ-ND
120 Ohms ±5% 1500W Wirewound Chassis Mount Resistor

120 Ohms ±5% 1500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - Chassis Mount TE 1500W 120R 5% Bracket - TE1500B120RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 1500W 120R 5% Bracket
TE1500B120RJ
Wirewound Resistors - Chassis Mount TE 1500W 120R 5% Bracket TE1500B120RJ
Wirewound Resistors - Chassis Mount TE 1500W 120R 5% Bracket

Wirewound Resistors - Chassis Mount TE 1500W 120R 5% Bracket

Supplier's Site
Chassis Mount Resistors - TE1500B120RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE1500B120RJ
Chassis Mount Resistors TE1500B120RJ
RES CHAS MNT 120 OHM 5% 1500W

RES CHAS MNT 120 OHM 5% 1500W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TE1500B120RJ-ND TE1500B120RJ TE1500B120RJ
Product Name Chassis Mount Resistors Wirewound Resistors - Chassis Mount TE 1500W 120R 5% Bracket Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details