Wirewound Resistors - Chassis Mount TE 1500W 100R 5% Bracket
100 Ohms ±5% 1500W Wirewound Chassis Mount Resistor
RESISTOR, 100 OHM, 1.5KW, 5%; Resistance:100ohm; Product Range:TE Series; Power Rating:1.5kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 100 OHM 5% 1500W
| ASAP Semiconductor LLC | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE1500B100RJ | TE1500B100RJ | A131279-ND | 35R2516 | TE1500B100RJ |
| Product Name | Wirewound Resistors - Chassis Mount TE 1500W 100R 5% Bracket | TE1500B100RJ | Chassis Mount Resistors | Resistor, 100 Ohm, 1.5Kw, 5%; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | Power Applications |