33 Ohms ±5% 120W Wirewound Chassis Mount Resistor
Wirewound Resistors - Chassis Mount TE 120W 33R 5% Bracket
RES, 33R, 120W, SOLDER LUG, WIREWOUND; Resistance:33ohm; Product Range:TE Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 33 OHM 5% 120W
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A137612-ND | TE120B33RJ | 96X3653 | TE120B33RJ |
| Product Name | Chassis Mount Resistors | Wirewound Resistors - Chassis Mount TE 120W 33R 5% Bracket | Res, 33R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Radial, Tubular | |||
| Resistance Range | 33 ohms | 33 ohms | 33 ohms |