TE Connectivity Chassis Mount Resistors TE120B2R2J

Description
2.2 Ohms ±5% 120W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.2 Ohms ±5% 120W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137609-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137609-ND
Chassis Mount Resistors A137609-ND
2.2 Ohms ±5% 120W Wirewound Chassis Mount Resistor

2.2 Ohms ±5% 120W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor - 54-TE120B2R2J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RESISTOR, WIRE WOUND Product overview: TE120B2R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE120B2R2J can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND Product overview: TE120B2R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE120B2R2J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; TE 120W 2R2 5% Bracket ( CGS ) - TE120B2R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 120W 2R2 5% Bracket ( CGS )
TE120B2R2J
Fixed Resistors; TE 120W 2R2 5% Bracket ( CGS ) TE120B2R2J
Fixed Resistors; TE 120W 2R2 5% Bracket ( CGS )

Fixed Resistors; TE 120W 2R2 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE120B2R2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE120B2R2J
Chassis Mount Resistors TE120B2R2J
RES CHAS MNT 2.2 OHM 5% 120W

RES CHAS MNT 2.2 OHM 5% 120W

Supplier's Site Datasheet
Res, 2R2, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3645 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3645
Res, 2R2, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3645
RES, 2R2, 120W, SOLDER LUG, WIREWOUND; Resistance:2.2ohm; Product Range:TE Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 2R2, 120W, SOLDER LUG, WIREWOUND; Resistance:2.2ohm; Product Range:TE Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A137609-ND 54-TE120B2R2J TE120B2R2J TE120B2R2J 96X3645
Product Name Chassis Mount Resistors Resistor Fixed Resistors; TE 120W 2R2 5% Bracket ( CGS ) Chassis Mount Resistors Res, 2R2, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details