TE Connectivity Chassis Mount Resistors TE120B270RJ

Description
270 Ohms ±5% 120W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
270 Ohms ±5% 120W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137607-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137607-ND
Chassis Mount Resistors A137607-ND
270 Ohms ±5% 120W Wirewound Chassis Mount Resistor

270 Ohms ±5% 120W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - Chassis Mount TE 120W 270R 5% Bracket - TE120B270RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 120W 270R 5% Bracket
TE120B270RJ
Wirewound Resistors - Chassis Mount TE 120W 270R 5% Bracket TE120B270RJ
Wirewound Resistors - Chassis Mount TE 120W 270R 5% Bracket

Wirewound Resistors - Chassis Mount TE 120W 270R 5% Bracket

Supplier's Site
Res, 270R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3650 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3650
Res, 270R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3650
RES, 270R, 120W, SOLDER LUG, WIREWOUND; Resistance:270ohm; Product Range:TE Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 270R, 120W, SOLDER LUG, WIREWOUND; Resistance:270ohm; Product Range:TE Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE120B270RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE120B270RJ
Chassis Mount Resistors TE120B270RJ
RES CHAS MNT 270 OHM 5% 120W

RES CHAS MNT 270 OHM 5% 120W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A137607-ND TE120B270RJ 96X3650 TE120B270RJ
Product Name Chassis Mount Resistors Wirewound Resistors - Chassis Mount TE 120W 270R 5% Bracket Res, 270R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 270 ohms 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-2176470-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details