TE Connectivity Wirewound Resistors - Chassis Mount TE 120W 22R 5% Bracket TE120B22RJ

Description
Wirewound Resistors - Chassis Mount TE 120W 22R 5% Bracket
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount TE 120W 22R 5% Bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount TE 120W 22R 5% Bracket - TE120B22RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 120W 22R 5% Bracket
TE120B22RJ
Wirewound Resistors - Chassis Mount TE 120W 22R 5% Bracket TE120B22RJ
Wirewound Resistors - Chassis Mount TE 120W 22R 5% Bracket

Wirewound Resistors - Chassis Mount TE 120W 22R 5% Bracket

Supplier's Site
Chassis Mount Resistors - A137606-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137606-ND
Chassis Mount Resistors A137606-ND
22 Ohms ±5% 120W Wirewound Chassis Mount Resistor

22 Ohms ±5% 120W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE120B22RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE120B22RJ
Chassis Mount Resistors TE120B22RJ
RES CHAS MNT 22 OHM 5% 120W

RES CHAS MNT 22 OHM 5% 120W

Supplier's Site Datasheet
Res, 22R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3647 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3647
Res, 22R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3647
RES, 22R, 120W, SOLDER LUG, WIREWOUND; Resistance:22ohm; Product Range:TE Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 22R, 120W, SOLDER LUG, WIREWOUND; Resistance:22ohm; Product Range:TE Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TE120B22RJ A137606-ND TE120B22RJ 96X3647
Product Name Wirewound Resistors - Chassis Mount TE 120W 22R 5% Bracket Chassis Mount Resistors Chassis Mount Resistors Res, 22R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 120 watts 120 watts 120 watts 120 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details