TE Connectivity Chassis Mount Resistors TE120B1R2J

Description
1.2 Ohms ±5% 120W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.2 Ohms ±5% 120W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137602-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137602-ND
Chassis Mount Resistors A137602-ND
1.2 Ohms ±5% 120W Wirewound Chassis Mount Resistor

1.2 Ohms ±5% 120W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - Chassis Mount TE 120W 1R2 5% Bracket - TE120B1R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 120W 1R2 5% Bracket
TE120B1R2J
Wirewound Resistors - Chassis Mount TE 120W 1R2 5% Bracket TE120B1R2J
Wirewound Resistors - Chassis Mount TE 120W 1R2 5% Bracket

Wirewound Resistors - Chassis Mount TE 120W 1R2 5% Bracket

Supplier's Site
Res, 1R2, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3634 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R2, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3634
Res, 1R2, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3634
RES, 1R2, 120W, SOLDER LUG, WIREWOUND; Resistance:1.2ohm; Product Range:TE Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 1R2, 120W, SOLDER LUG, WIREWOUND; Resistance:1.2ohm; Product Range:TE Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE120B1R2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE120B1R2J
Chassis Mount Resistors TE120B1R2J
RES CHAS MNT 1.2 OHM 5% 120W

RES CHAS MNT 1.2 OHM 5% 120W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A137602-ND TE120B1R2J 96X3634 TE120B1R2J
Product Name Chassis Mount Resistors Wirewound Resistors - Chassis Mount TE 120W 1R2 5% Bracket Res, 1R2, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 1.2 ohms 1.2 ohms 1.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176250-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details