TE Connectivity Chassis Mount Resistors TE120B12RJ

Description
12 Ohms ±5% 120W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
12 Ohms ±5% 120W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137592-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137592-ND
Chassis Mount Resistors A137592-ND
12 Ohms ±5% 120W Wirewound Chassis Mount Resistor

12 Ohms ±5% 120W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - Chassis Mount TE 120W 12R 5% Bracket - TE120B12RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 120W 12R 5% Bracket
TE120B12RJ
Wirewound Resistors - Chassis Mount TE 120W 12R 5% Bracket TE120B12RJ
Wirewound Resistors - Chassis Mount TE 120W 12R 5% Bracket

Wirewound Resistors - Chassis Mount TE 120W 12R 5% Bracket

Supplier's Site
Res, 12R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3639 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3639
Res, 12R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3639
RES, 12R, 120W, SOLDER LUG, WIREWOUND; Resistance:12ohm; Product Range:TE Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 12R, 120W, SOLDER LUG, WIREWOUND; Resistance:12ohm; Product Range:TE Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE120B12RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE120B12RJ
Chassis Mount Resistors TE120B12RJ
RES CHAS MNT 12 OHM 5% 120W

RES CHAS MNT 12 OHM 5% 120W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A137592-ND TE120B12RJ 96X3639 TE120B12RJ
Product Name Chassis Mount Resistors Wirewound Resistors - Chassis Mount TE 120W 12R 5% Bracket Res, 12R, 120W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 12 ohms 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details