TE Connectivity Chassis Mount Resistors TE1200B56RJ

Description
56 Ohms ±5% 1200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
56 Ohms ±5% 1200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137581-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137581-ND
Chassis Mount Resistors A137581-ND
56 Ohms ±5% 1200W Wirewound Chassis Mount Resistor

56 Ohms ±5% 1200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 1200W 56R 5% Bracket ( CGS ) - TE1200B56RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 1200W 56R 5% Bracket ( CGS )
TE1200B56RJ
Fixed Resistors; TE 1200W 56R 5% Bracket ( CGS ) TE1200B56RJ
Fixed Resistors; TE 1200W 56R 5% Bracket ( CGS )

Fixed Resistors; TE 1200W 56R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE1200B56RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE1200B56RJ
Chassis Mount Resistors TE1200B56RJ
RES CHAS MNT 56 OHM 5% 1200W

RES CHAS MNT 56 OHM 5% 1200W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A137581-ND TE1200B56RJ TE1200B56RJ
Product Name Chassis Mount Resistors Fixed Resistors; TE 1200W 56R 5% Bracket ( CGS ) Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 8-1879233-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details