TE Connectivity Wirewound Resistors - Chassis Mount TE 1200W 4R7 5% Bracket TE1200B4R7J

Description
Wirewound Resistors - Chassis Mount TE 1200W 4R7 5% Bracket
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount TE 1200W 4R7 5% Bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount TE 1200W 4R7 5% Bracket - TE1200B4R7J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 1200W 4R7 5% Bracket
TE1200B4R7J
Wirewound Resistors - Chassis Mount TE 1200W 4R7 5% Bracket TE1200B4R7J
Wirewound Resistors - Chassis Mount TE 1200W 4R7 5% Bracket

Wirewound Resistors - Chassis Mount TE 1200W 4R7 5% Bracket

Supplier's Site
Chassis Mount Resistors - 2240123 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2240123
Chassis Mount Resistors 2240123
High Power wound resistor 1.2KW 4R7

High Power wound resistor 1.2KW 4R7

Supplier's Site
Chassis Mount Resistors - 2240122 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2240122
Chassis Mount Resistors 2240122
High Power wound resistor 1.2KW 4R7

High Power wound resistor 1.2KW 4R7

Supplier's Site
Chassis Mount Resistors - A137579-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137579-ND
Chassis Mount Resistors A137579-ND
4.7 Ohms ±5% 1200W Wirewound Chassis Mount Resistor

4.7 Ohms ±5% 1200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE1200B4R7J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE1200B4R7J
Chassis Mount Resistors TE1200B4R7J
RES CHAS MNT 4.7 OHM 5% 1200W

RES CHAS MNT 4.7 OHM 5% 1200W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TE1200B4R7J 2240123 A137579-ND TE1200B4R7J
Product Name Wirewound Resistors - Chassis Mount TE 1200W 4R7 5% Bracket Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1200 watts 1200 watts 1200 watts 1200 watts
Mounting / Packaging Tubular Radial, Tubular
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details