TE Connectivity Chassis Mount Resistors TE1200B470RJ

Description
High Power wound resistor 1.2KW 470R
Request a Quote Datasheet
Description
High Power wound resistor 1.2KW 470R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2240117 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2240117
Chassis Mount Resistors 2240117
High Power wound resistor 1.2KW 470R

High Power wound resistor 1.2KW 470R

Supplier's Site
Chassis Mount Resistors - 2240118 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2240118
Chassis Mount Resistors 2240118
High Power wound resistor 1.2KW 470R

High Power wound resistor 1.2KW 470R

Supplier's Site
Chassis Mount Resistors - A137577-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137577-ND
Chassis Mount Resistors A137577-ND
470 Ohms ±5% 1200W Wirewound Chassis Mount Resistor

470 Ohms ±5% 1200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 1200W 470R 5% Bracket ( CGS ) - TE1200B470RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 1200W 470R 5% Bracket ( CGS )
TE1200B470RJ
Fixed Resistors; TE 1200W 470R 5% Bracket ( CGS ) TE1200B470RJ
Fixed Resistors; TE 1200W 470R 5% Bracket ( CGS )

Fixed Resistors; TE 1200W 470R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE1200B470RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE1200B470RJ
Chassis Mount Resistors TE1200B470RJ
RES CHAS MNT 470 OHM 5% 1200W

RES CHAS MNT 470 OHM 5% 1200W

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 2240117 A137577-ND TE1200B470RJ TE1200B470RJ
Product Name Chassis Mount Resistors Chassis Mount Resistors Fixed Resistors; TE 1200W 470R 5% Bracket ( CGS ) Chassis Mount Resistors
Mounting / Packaging Tubular Radial, Tubular
Resistance Range 470 ohms 470 ohms 470 ohms
Temperature Coefficient 440 ±ppm/°C 440 ±ppm/°C
Power Rating 1200 watts 1200 watts 1200 watts 1200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers