TE Connectivity Wirewound Resistors - Chassis Mount TE 1200W 330R 5% Bracket TE1200B330RJ

Description
Wirewound Resistors - Chassis Mount TE 1200W 330R 5% Bracket
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount TE 1200W 330R 5% Bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount TE 1200W 330R 5% Bracket - TE1200B330RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 1200W 330R 5% Bracket
TE1200B330RJ
Wirewound Resistors - Chassis Mount TE 1200W 330R 5% Bracket TE1200B330RJ
Wirewound Resistors - Chassis Mount TE 1200W 330R 5% Bracket

Wirewound Resistors - Chassis Mount TE 1200W 330R 5% Bracket

Supplier's Site
Chassis Mount Resistors - A137571-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137571-ND
Chassis Mount Resistors A137571-ND
330 Ohms ±5% 1200W Wirewound Chassis Mount Resistor

330 Ohms ±5% 1200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE1200B330RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE1200B330RJ
Chassis Mount Resistors TE1200B330RJ
RES CHAS MNT 330 OHM 5% 1200W

RES CHAS MNT 330 OHM 5% 1200W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TE1200B330RJ A137571-ND TE1200B330RJ
Product Name Wirewound Resistors - Chassis Mount TE 1200W 330R 5% Bracket Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1200 watts 1200 watts 1200 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details