TE1200B2R7J -- TE 1200W 2R7 5% BRACKET CGS - TE CONNECTIVITY
TE Connectivity
Te 1200W 2R7 5% Bracket Cgs - Te Connectivity
TE1200B2R7J
Description
TE 1200W 2R7 5% Bracket
Description
TE 1200W 2R7 5% Bracket
Suppliers
Te 1200W 2R7 5% Bracket Cgs - Te Connectivity
96X3685
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X3685 |
|
Product Name
|
Te 1200W 2R7 5% Bracket Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details