TE Connectivity Fixed Resistors; TE 1200W 1R2 5% Bracket ( CGS ) TE1200B1R2J

Description
Fixed Resistors; TE 1200W 1R2 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 1200W 1R2 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 1200W 1R2 5% Bracket ( CGS ) - TE1200B1R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 1200W 1R2 5% Bracket ( CGS )
TE1200B1R2J
Fixed Resistors; TE 1200W 1R2 5% Bracket ( CGS ) TE1200B1R2J
Fixed Resistors; TE 1200W 1R2 5% Bracket ( CGS )

Fixed Resistors; TE 1200W 1R2 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A137562-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137562-ND
Chassis Mount Resistors A137562-ND
1.2 Ohms ±5% 1200W Wirewound Chassis Mount Resistor

1.2 Ohms ±5% 1200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE1200B1R2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE1200B1R2J
Chassis Mount Resistors TE1200B1R2J
RES CHAS MNT 1.2 OHM 5% 1200W

RES CHAS MNT 1.2 OHM 5% 1200W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TE1200B1R2J A137562-ND TE1200B1R2J
Product Name Fixed Resistors; TE 1200W 1R2 5% Bracket ( CGS ) Chassis Mount Resistors Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1200 watts 1200 watts 1200 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers