TE Connectivity Wirewound Resistors - Chassis Mount TE 100W 82R 5% Bracket TE100B82RJ

Description
Wirewound Resistors - Chassis Mount TE 100W 82R 5% Bracket
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount TE 100W 82R 5% Bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount TE 100W 82R 5% Bracket - TE100B82RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 100W 82R 5% Bracket
TE100B82RJ
Wirewound Resistors - Chassis Mount TE 100W 82R 5% Bracket TE100B82RJ
Wirewound Resistors - Chassis Mount TE 100W 82R 5% Bracket

Wirewound Resistors - Chassis Mount TE 100W 82R 5% Bracket

Supplier's Site
Chassis Mount Resistors - A137547-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137547-ND
Chassis Mount Resistors A137547-ND
82 Ohms ±5% 100W Wirewound Chassis Mount Resistor

82 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 82R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3608 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3608
Res, 82R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3608
RES, 82R, 100W, SOLDER LUG, WIREWOUND; Resistance:82ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 82R, 100W, SOLDER LUG, WIREWOUND; Resistance:82ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE100B82RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE100B82RJ
Chassis Mount Resistors TE100B82RJ
RES CHAS MNT 82 OHM 5% 100W

RES CHAS MNT 82 OHM 5% 100W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TE100B82RJ A137547-ND 96X3608 TE100B82RJ
Product Name Wirewound Resistors - Chassis Mount TE 100W 82R 5% Bracket Chassis Mount Resistors Res, 82R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 100 watts 100 watts 100 watts 100 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details