TE Connectivity Chassis Mount Resistors TE100B68RJ

Description
68 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
68 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137544-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137544-ND
Chassis Mount Resistors A137544-ND
68 Ohms ±5% 100W Wirewound Chassis Mount Resistor

68 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 100W 68R 5% Bracket ( CGS ) - TE100B68RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 100W 68R 5% Bracket ( CGS )
TE100B68RJ
Fixed Resistors; TE 100W 68R 5% Bracket ( CGS ) TE100B68RJ
Fixed Resistors; TE 100W 68R 5% Bracket ( CGS )

Fixed Resistors; TE 100W 68R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE100B68RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE100B68RJ
Chassis Mount Resistors TE100B68RJ
RES CHAS MNT 68 OHM 5% 100W

RES CHAS MNT 68 OHM 5% 100W

Supplier's Site Datasheet
Res, 68R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3605 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3605
Res, 68R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3605
RES, 68R, 100W, SOLDER LUG, WIREWOUND; Resistance:68ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 68R, 100W, SOLDER LUG, WIREWOUND; Resistance:68ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A137544-ND TE100B68RJ TE100B68RJ 96X3605
Product Name Chassis Mount Resistors Fixed Resistors; TE 100W 68R 5% Bracket ( CGS ) Chassis Mount Resistors Res, 68R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 68 ohms 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details