TE Connectivity Wirewound Resistors - Chassis Mount TE 100W 56R 5% Bracket TE100B56RJ

Description
Wirewound Resistors - Chassis Mount TE 100W 56R 5% Bracket
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount TE 100W 56R 5% Bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount TE 100W 56R 5% Bracket - TE100B56RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 100W 56R 5% Bracket
TE100B56RJ
Wirewound Resistors - Chassis Mount TE 100W 56R 5% Bracket TE100B56RJ
Wirewound Resistors - Chassis Mount TE 100W 56R 5% Bracket

Wirewound Resistors - Chassis Mount TE 100W 56R 5% Bracket

Supplier's Site
100W 56ohm Resistor - 54-TE100B56RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100W 56ohm Resistor
54-TE100B56RJ
100W 56ohm Resistor 54-TE100B56RJ
RESISTOR, WIRE WOUND, 100W, 5%, 440ppm, 56ohm, CHASSIS MOUNT Product overview: TE100B56RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 56ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, 56ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE100B56RJ can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 100W, 5%, 440ppm, 56ohm, CHASSIS MOUNT Product overview: TE100B56RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 56ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, 56ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE100B56RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A137541-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137541-ND
Chassis Mount Resistors A137541-ND
56 Ohms ±5% 100W Wirewound Chassis Mount Resistor

56 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE100B56RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE100B56RJ
Chassis Mount Resistors TE100B56RJ
RES CHAS MNT 56 OHM 5% 100W

RES CHAS MNT 56 OHM 5% 100W

Supplier's Site Datasheet
Res, 56R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3602 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3602
Res, 56R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3602
RES, 56R, 100W, SOLDER LUG, WIREWOUND; Resistance:56ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 56R, 100W, SOLDER LUG, WIREWOUND; Resistance:56ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TE100B56RJ 54-TE100B56RJ A137541-ND TE100B56RJ 96X3602
Product Name Wirewound Resistors - Chassis Mount TE 100W 56R 5% Bracket 100W 56ohm Resistor Chassis Mount Resistors Chassis Mount Resistors Res, 56R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 100 watts 100 watts 100 watts 100 watts
Resistance Range 56 ohms 56 ohms 56 ohms 56 ohms
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A6K8JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details